EN
  • EN
  • DE

CB7822-000

Part No CB7822-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables CXA-0211-16-2/4/6-9CS3199
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015878-CB7822-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB7822-000 CAD Model

Description

TE Connectivity offers a high-quality fiber optic cable that is perfect for a variety of applications.

  • Manufacturer: TE Connectivity
  • Feature: Durable and Reliable
  • Performance: Quick and Accurate Data Transmission
  • Popularity Rating: Low
  • RoHS Compliance: Non-Compliant
  • Supply and Demand Status: Shortage
  • Alternative Parts: Available

You May Also Be Interested in

Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess