EN
  • EN
  • DE

LMV844MT/NOPB

Part No LMV844MT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CMOS Input, RRIO, Wide Supply Range Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.5V/μs
Gain Bandwidth Product 4.5MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Supply Current 1.03mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMV844
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1202324-LMV844MT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV844MT/NOPB CAD Model

Description

Product Overview: LMV844MT/NOPB by Texas Instruments

The LMV844MT/NOPB is a high-performance, precision operational amplifier (op-amp) from the renowned manufacturer Texas Instruments. This particular model is a part of the LMV series that is well-known for its low noise, low voltage, and low power operational amplifiers. It is designed to cater to a wide array of applications, including sensor interfaces, medical equipment, and industrial control systems.

Key Features

  • Low Noise: The LMV844MT/NOPB offers an impressive low noise density of 7.8 nV/√Hz at 1 kHz, making it an excellent choice for applications that require high signal integrity.
  • Wide Bandwidth: With a gain bandwidth product of 10 MHz, this op-amp is capable of handling signals in a broad frequency range, ensuring versatility in its use.
  • Low Distortion: The device provides low total harmonic distortion plus noise (THD+N), which is critical for high-fidelity audio applications and precision measurement equipment.
  • Single-Supply Operation: It can operate from a single 2.7V to 5.5V power supply, which is ideal for battery-powered and portable devices.
  • Output Short-Circuit Protection: The LMV844MT/NOPB is equipped with output short-circuit protection, enhancing the durability and reliability of the device in challenging environments.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.

Applications

The versatile nature of the LMV844MT/NOPB makes it suitable for a wide range of applications. It is commonly used in:

  • Audio and acoustic sensors
  • Test and measurement systems
  • Medical instrumentation
  • Industrial process control
  • Active filtering

Package and Quality

The LMV844MT/NOPB is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), which is conducive for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for this op-amp, which is reflected in its lead-free and RoHS-compliant design, denoted by the NOPB (No Lead (Pb)) suffix in the product name.

Overall, the LMV844MT/NOPB from Texas Instruments stands out as a robust, versatile, and high-quality operational amplifier that meets the needs of modern electronic applications where performance and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4114 $51.1710
36+ $2.7991 $100.7676
56+ $2.7116 $151.8496
77+ $2.6242 $202.0634
99+ $2.5367 $251.1333
132+ $2.2743 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,363 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess