EN
  • EN
  • DE

LMV822Q1MM/NOPB

Part No LMV822Q1MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 5.6 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 1 mV
Current - Supply 500µA (x2 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LMV822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-LMV822Q1MM/NOPB,296-LMV822Q1MM/NOPBCT,296-LMV822Q1MM/NOPBDKR,296-LMV822Q1MM/NOPBTR,LMV822Q1MM/NOPB-ND,TEXTISLMV822Q1MM/NOPB
Standard Package 1,000
Win Source Part Number 962102-LMV822Q1MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV822Q1MM/NOPB CAD Model

Description

The LMV822Q1MM/NOPB by Texas Instruments is a precision operational amplifier that brings together a blend of features to meet the demands of a wide array of applications. This operational amplifier is part of the LMV82x series, known for their low voltage operations and miniaturized packaging. The LMV822Q1MM/NOPB is particularly designed for automotive and industrial applications, emphasizing reliability and performance.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Low Input Offset Voltage: It features a low input offset voltage, which enhances accuracy in applications requiring precise signal amplification.
  • Extended Temperature Range: With an operating temperature range of -40°C to 125°C, the LMV822Q1MM/NOPB is suitable for harsh environments, ensuring consistent performance in a wide range of conditions.
  • Automotive Qualification: This product is AEC-Q100 qualified, indicating that it meets the stringent quality standards required for automotive applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features, safeguarding it against the potential damage from static electricity.

Applications

The LMV822Q1MM/NOPB is versatile and can be used in various applications, including:

  • Automotive sensor interfaces
  • Industrial control systems
  • Battery-powered devices
  • Analog signal conditioning
  • Data acquisition systems

Packaging and Availability

This operational amplifier comes in an 8-pin VSSOP (MSOP) package, offering a compact footprint for space-constrained applications. The part number LMV822Q1MM/NOPB includes the lead-free “NOPB” suffix, indicating that it is compliant with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice. Availability may vary, so please check with Texas Instruments or authorized distributors for current stock and ordering information.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5103 $52.8605
85+ $1.2393 $105.3405
125+ $1.2005 $150.0625
175+ $1.1618 $203.3150
225+ $1.1231 $252.6975
300+ $1.0069 $302.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess