The LMV821IDBVT is a high-performance, low-power operational amplifier (op-amp) developed and manufactured by Texas Instruments, a global leader in semiconductor technology. This product is an integral component in a wide range of electronic devices and systems, including telecommunication systems, data conversion systems, and control circuits.
- Low Supply Voltage: It is designed to operate with a low supply voltage of 2.7V to 5.5V, making it ideal for battery-powered devices.
- High Slew Rate: It boasts a high slew rate of 1V/µs and a gain bandwidth product of 1MHz, allowing for high-speed performance.
- Low Input Bias Current: It has a low input bias current of 1pA, which significantly reduces power consumption.
- Low Input Offset Voltage: It has a low input offset voltage of 3mV, ensuring high accuracy and precision in signal processing applications.
- Small Package: It is provided in an SOT-23-5 package, which is known for its small size and low profile.
- Wide Temperature Range: It can operate at a wide temperature range of -40°C to 125°C, ensuring stable performance even under harsh environmental conditions.
- Comprehensive Support: Texas Instruments provides comprehensive technical support for their products, ensuring that customers can get the most out of their purchase.