EN
  • EN
  • DE

LMV772QMM/NOPB

Part No LMV772QMM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LMV®
Package Bulk
Amplifier Type General Purpose
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 0.23 pA
Voltage - Input Offset 250 µV
Current - Supply 600µA (x2 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
HTSUS 0000.00.0000
Other Names 2156-LMV772QMM/NOPB,TEXNSCLMV772QMM/NOPB
Standard Package 1
Win Source Part Number 1218757-LMV772QMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV772QMM/NOPB CAD Model

Description

Product Overview: LMV772QMM/NOPB

The LMV772QMM/NOPB is a high-performance, low-noise operational amplifier (op-amp) manufactured by Texas Instruments (TI), designed to meet the stringent requirements of precision and low-noise applications. This op-amp is part of TI’s PowerWise® product line, which emphasizes energy-efficient solutions without compromising on performance.

Encased in a compact 8-pin VSSOP (Very Small Shrink Outline Package), the LMV772QMM/NOPB is optimized for space-constrained applications. It operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and split-supply operations. This versatility allows it to be used in a variety of electronic circuits, from battery-powered devices to industrial instrumentation.

With a low input noise density of 5.8 nV/√Hz at 1 kHz and a low total harmonic distortion (THD) of 0.01%, the LMV772QMM/NOPB ensures high-fidelity signal amplification, which is critical for audio applications, medical instrumentation, and other sensitive analog circuits. Moreover, it boasts a high gain bandwidth product of 5.5 MHz and a slew rate of 1.8 V/μs, enabling it to handle high-speed signals with minimal distortion.

The LMV772QMM/NOPB also features a Rail-to-Rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications. The input common-mode voltage range includes ground, which simplifies single-supply operation and eliminates the need for dual supplies.

For enhanced reliability, the LMV772QMM/NOPB is specified for operation from -40°C to +125°C, covering the full industrial temperature range. This ensures consistent performance across a wide range of environmental conditions. Additionally, the op-amp is offered in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations.

Whether you're designing precision amplifiers, active filters, or integrating the LMV772QMM/NOPB into sensor interfaces, its combination of low noise, high bandwidth, and power efficiency makes it an excellent choice for a multitude of analog signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8465 $50.7900
145+ $0.6945 $100.7025
225+ $0.6728 $151.3800
310+ $0.6511 $201.8410
400+ $0.6294 $251.7600
535+ $0.5643 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess