The LMV772MMX/NOPB is a high-performance, dual operational amplifier from Texas Instruments, a leading global semiconductor company. This device is part of the company's extensive range of analog ICs, designed to provide precision and reliability for a wide variety of applications.
- Slew Rate: 10V/μs
- Gain Bandwidth Product: 17MHz
- Low Input Offset Voltage: 0.35mV
- Operates from: 2.7V to 5.5V
- Low Input Voltage Noise: 8nV/√Hz
- Low Input Bias Current: 1pA
- High Output Drive Capability: 75mA
- Rail-to-Rail Output Swing: Maximizes dynamic range
- Package: 8-pin VSSOP
- Extended Temperature Range: -40°C to +125°C
The LMV772MMX/NOPB is a versatile, high-performance operational amplifier that delivers excellent speed, precision, and low noise performance. Its compact size, high output drive capability, and rail-to-rail output swing make it a valuable addition to any high-speed signal processing application.