The LMV552MMX/NOPB is a high-performance, general-purpose operational amplifier from Texas Instruments, a leading global semiconductor company. This product is well-known for its exceptional features and robust performance, making it highly suitable for a wide range of applications.
- Configuration: Dual operational amplifier
- Supply Voltage Range: 2.7 to 5.5 V
- Features: Rail-to-rail output swing, input common-mode voltage range extends 200 mV beyond the rails, output voltage range swings rail-to-rail
- Supply Current: 1.1mA per channel
- Gain Bandwidth: 1.6 MHz
- Slew Rate: 0.6V/µs
- Input Bias Current: 1pA
- Package: 8-pin VSSOP
- Operating Temperature Range: -40 to 125 °C
In summary, the LMV552MMX/NOPB from Texas Instruments is a versatile, high-performance operational amplifier that combines low power consumption with superior performance characteristics.