EN
  • EN
  • DE

LMV431BCM5

Part No LMV431BCM5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Voltage (1.24V) Adjustable Precision Shunt Regulators | IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 30V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMV431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202146-LMV431BCM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV431BCM5 CAD Model

Description

The LMV431BCM5 from Texas Instruments is an adjustable precision Zener shunt regulator designed to offer a high level of performance in a small package. This versatile component is capable of functioning in a wide array of applications, from adjustable voltage references to precision current limiters. It is particularly well-suited for use in portable and battery-powered equipment due to its low operational current.

Key Features

  • Adjustable Output Voltage: The LMV431BCM5 features an output voltage that can be set from 1.24V to 30V with two external resistors, providing flexibility across different applications.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.2 ohms, the device ensures stable voltage regulation against load variations.
  • Low Temperature Coefficient: The temperature coefficient is typically 50 ppm/°C, which ensures a consistent performance over a wide temperature range.
  • Fast Turn-on Response: The LMV431BCM5 has a quick turn-on response, making it ideal for applications that require a fast start-up time.

Applications

  • Adjustable Voltage and Current References
  • Portable Electronics
  • Battery Chargers
  • Switching Power Supplies
  • Notebook Computers
  • Automotive Electronics

Package and Quality

The device is offered in a small SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LMV431BCM5 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance.

Conclusion

For designers looking for a reliable and adjustable voltage reference solution, the LMV431BCM5 by Texas Instruments stands out as an excellent choice. Its combination of flexibility, precision, and small form factor makes it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7150 $50.0500
175+ $0.5867 $102.6725
265+ $0.5684 $150.6260
365+ $0.5500 $200.7500
475+ $0.5317 $252.5575
630+ $0.4767 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,738 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess