EN
  • EN
  • DE

LMV358QDGKRG4

Part No LMV358QDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 1.7mV
Operating Supply Current 210μA
Channel Output Current 160mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055693-LMV358QDGKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV358QDGKRG4 CAD Model

Description

Introducing the LMV358QDGKRG4 Operational Amplifier from Texas Instruments

The LMV358QDGKRG4 is a high-performance, low-voltage operational amplifier from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's LMV series, known for its low power consumption and stable operation across a wide range of voltages. Designed to meet the requirements of battery-powered and portable applications, the LMV358QDGKRG4 is an ideal choice for designers looking for an op-amp that delivers both efficiency and precision.

This operational amplifier features a rail-to-rail output, which enables it to deliver a wide dynamic range that is almost equal to the supply voltage. This characteristic is particularly useful in single-supply applications, as it maximizes the signal amplitude without clipping. The LMV358QDGKRG4 operates at a voltage range from 2.7V to 5.5V, making it versatile for various low-voltage applications.

The device boasts a low input bias current and low quiescent current, which are critical parameters for maintaining the accuracy of measurements and extending battery life in portable devices. Additionally, the LMV358QDGKRG4 has a bandwidth of 1MHz, which is sufficient for handling a broad spectrum of audio and data signals.

Furthermore, Texas Instruments has packaged the LMV358QDGKRG4 in a compact 8-pin VSSOP (DGK) package, which is ideal for space-constrained applications. The small footprint allows designers to reduce the size of their PCBs without sacrificing performance.

Key features of the LMV358QDGKRG4 include:

  • Rail-to-rail output
  • Wide supply voltage range: 2.7V to 5.5V
  • Low input bias current
  • Low quiescent current
  • 1MHz bandwidth
  • 8-pin VSSOP (DGK) package

With its impressive feature set, the LMV358QDGKRG4 is well-suited for a variety of applications, such as sensor amplifiers, active filters, and general-purpose low-voltage applications. Whether you're designing consumer electronics, medical devices, or industrial control systems, the LMV358QDGKRG4 from Texas Instruments is a reliable and efficient solution that can help you achieve optimal performance in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4019 $50.2375
305+ $0.3298 $100.5890
470+ $0.3195 $150.1650
650+ $0.3092 $200.9800
840+ $0.2989 $251.0760
1,120+ $0.2680 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess