The LMV358Q3MM/NOPB is a high-performance, low-voltage, and low-power operational amplifier from Texas Instruments that comes in a compact 8-pin VSSOP package. This integrated circuit is designed to offer a perfect balance between low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable applications.
Key Features:
- Low Supply Voltage: The LMV358Q3MM/NOPB operates at a supply voltage range of 2.7V to 5.5V, which is conducive to a variety of low-voltage applications.
- Rail-to-Rail Output: This op-amp provides rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
- Low Power Consumption: With a typical quiescent current of just 210 µA per channel, this device is optimized for power-sensitive applications.
- Wide Bandwidth: It offers a bandwidth of 1 MHz, which is suitable for a range of audio and data signal processing tasks.
- Extended Temperature Range: The operational temperature range of -40°C to 125°C allows for reliable performance in diverse environments.
- No Phase Reversal: The device is designed to prevent phase reversal in the event of an input overdrive, ensuring stable operation.
Applications:
The LMV358Q3MM/NOPB is versatile and can be used in various applications such as:
- Portable and battery-powered devices
- Active filters
- General-purpose low-voltage applications
- Sensor amplifiers
- Medical devices
- Automotive systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the LMV358Q3MM/NOPB is no exception. It is designed to meet or exceed the rigorous standards set for industrial and automotive applications, ensuring a reliable performance for critical systems. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.