EN
  • EN
  • DE

LMV243BLEVAL

Part No LMV243BLEVAL
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVALUATION FOR LMV243 / Evaluation Kit For Single Channel Quad Band GSM Power Controller In Micro SMD Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Type Power Controller, GSM
Frequency 450MHz ~ 2GHz
For Use With/Related Products LMV243
Supplied Contents Board
Win Source Part Number 779562-LMV243BLEVAL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LMV243
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMV243BLEVAL CAD Model

Description

Product Overview: LMV243BLEVAL

The LMV243BLEVAL from Texas Instruments is an evaluation module designed to facilitate the testing and development of the LMV243, a low-voltage, low-power mixer with an integrated local oscillator buffer. This evaluation module is an essential tool for engineers and designers looking to incorporate the LMV243 into their RF and IF signal processing systems.

Key Features

  • Integrated LO Buffer: The evaluation module includes an integrated local oscillator (LO) buffer, which simplifies the LO drive requirement and reduces the need for external components.
  • Low-Voltage Operation: The LMV243 operates at a low voltage, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Low Power Consumption: Its design prioritizes energy efficiency, ensuring minimal power consumption without sacrificing performance.
  • High Linearity: The device offers high linearity, which is essential for maintaining signal integrity in communication systems.
  • Broad Frequency Range: The LMV243BLEVAL supports a wide frequency range, making it versatile for various applications across different frequency bands.

Applications

The LMV243BLEVAL is ideal for a range of applications, including:

  • Wireless communication systems
  • IF sampling receivers
  • Base station infrastructure
  • Portable RF devices
  • Software-defined radios (SDR)

Design and Development Support

The evaluation module comes with comprehensive support materials to accelerate the design and development process. Users have access to detailed documentation, application notes, and reference designs that provide valuable insights into the LMV243's capabilities and integration.

Easy to Use

The LMV243BLEVAL is designed for ease of use, featuring user-friendly interfaces and connections that allow for quick setup and testing. Its plug-and-play nature enables developers to swiftly evaluate the performance of the LMV243 in their specific application environment.

Why Choose LMV243BLEVAL?

Choosing the LMV243BLEVAL for your evaluation needs ensures that you have a high-quality, reliable platform for testing the LMV243 mixer. With its combination of low-power operation, high linearity, and broad frequency support, this evaluation module is an excellent starting point for developing sophisticated RF and IF systems.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess