EN
  • EN
  • DE

LMV228URX/PNOPB

Part No LMV228URX/PNOPB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 87095-LMV228URX/PNOPB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMV228URX/PNOPB CAD Model

Description

The is a cutting-edge low noise amplifier from Texas Instruments. It is designed to enhance signal quality and efficiency in various electronic devices.

  • High Signal-to-Noise Ratio: Ideal for applications requiring clear signal quality, such as cellular base stations, GPS systems, and medical equipment
  • Ultra-Low Noise: Ensures smooth and uninterrupted operation
  • High Gain Bandwidth Product: 1MHz, suitable for high-frequency applications
  • High Slew Rate: Ensures fast signal processing
  • Compact Design: SOT-23 package for space-constrained applications
  • Wide Supply Voltage Range: 2.7V to 5.5V
  • Wide Operating Temperature Range: -40 to 125°C

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess