EN
  • EN
  • DE

LMV225UR/NOPB

Part No LMV225UR/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECT 450MHZ-2GHZ 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -30dBm ~ 0dBm ±1dB 4-XFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name LMV225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMV225UR/NOPBCT-ND, *LMV225UR/NOPB, 296-LMV225UR/NOPBTR, LMV225UR/NOPBTR, LMV225URCT-ND, LMV225URTR-ND, LMV225URCT, LMV225UR/NOPBDKR-ND, LMV225UR/NOPBCT, LMV225UR/NOPBDKR, 296-LMV225UR/NOPBCT, LMV225URNOPB, LMV225URDKR-ND, -LMV225UR/NOPBCT-ND, LMV225UR/NOPBTR-ND, 296-LMV225UR/NOPBDKR, LMV225URDKR, LMV225URTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923501-LMV225UR/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV225UR/NOPB CAD Model

Description

Product Overview: LMV225UR/NOPB

The LMV225UR/NOPB is a precision RF power detector from Texas Instruments designed for use in a wide range of applications, including mobile phones, wireless communication devices, and RF power monitoring systems. This product is part of Texas Instruments' LMV series, known for their accuracy and reliability in RF signal detection.

Key Features

  • Frequency Range: The LMV225UR/NOPB is capable of operating over a broad frequency range of 450MHz to 2000MHz, making it versatile for various RF applications.
  • Linear Output Voltage: It provides a linearly proportional voltage output with respect to the input power, ensuring accurate RF power detection and simplifying the interface to RF systems.
  • Dynamic Range: With a dynamic range of -30 dBm to 0 dBm, the device can detect a wide range of signal strengths, from very weak signals to stronger ones.
  • Low Power Consumption: Designed for battery-powered devices, the LMV225UR/NOPB has a low power consumption, which is critical for maintaining long battery life in portable applications.
  • Temperature Range: It operates over a temperature range of -40°C to 85°C, ensuring consistent performance across various environmental conditions.
  • Package: The device comes in a small, leadless LLP-6 package, allowing for compact and space-efficient designs.

Applications

The LMV225UR/NOPB is suitable for a variety of applications, including:

  • Power amplifier modules
  • Transmitter/receiver modules
  • Signal strength indication for handsets
  • Wireless infrastructure
  • Battery-powered RF devices

Quality and Reliability

As with all Texas Instruments products, the LMV225UR/NOPB is manufactured to high standards of quality and reliability. It is provided in a NO-lead (NOPB) finish, which complies with RoHS standards, minimizing the environmental impact and making it suitable for use in environmentally sensitive applications.

In summary, the LMV225UR/NOPB is a high-performance, reliable RF power detector that offers a combination of broad frequency range, linear response, and low power consumption, packed in a small footprint suitable for a wide range of RF detection applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess