EN
  • EN
  • DE

LMV225TLX/NOPB

Part No LMV225TLX/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 4USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 450MHz to 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 8mA
Case / Package 4-DSBGA
Win Source Part Number 1055642-LMV225TLX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMV225TLX/NOPB CAD Model

Description

Product Overview: LMV225TLX/NOPB

The LMV225TLX/NOPB is a precision RF power detector from the renowned semiconductor manufacturer, Texas Instruments. This component is specifically designed to provide an accurate representation of power levels in wireless systems, with a focus on the 450 MHz to 2000 MHz frequency range. It's particularly well-suited for applications such as power amplifier control, transmitter power monitoring, and antenna alignment in a variety of communication devices.

Key Features

  • Frequency Range: The LMV225TLX/NOPB operates effectively across a broad frequency spectrum from 450 MHz to 2000 MHz, making it versatile for use in various RF applications.
  • Linear Output: It provides a highly linear output voltage over a wide dynamic range, which correlates with the RF input power, simplifying the design of power control loops.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered devices, thereby extending their operational life.
  • Package: Housed in a compact, leadless 6-pin package, the LMV225TLX/NOPB is designed for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to 85°C, it is highly reliable in varied environmental conditions.

Applications

The LMV225TLX/NOPB is ideal for a range of applications, including:

  • Cellular handsets and base stations
  • Wireless data modems
  • RF power amplifier control systems
  • ISM band applications
  • Portable battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV225TLX/NOPB is no exception. It is provided in a robust package that is both RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations. Additionally, its NOPB (No Lead (Pb)) designation indicates that it is designed for lead-free soldering processes, contributing to environmentally friendly manufacturing practices.

In summary, the LMV225TLX/NOPB from Texas Instruments is a reliable and efficient solution for RF power detection in a wide array of wireless communication systems. Its precision, low power consumption, and broad frequency range make it an essential component for designers looking to optimize their RF power monitoring and control applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6319 $50.0061
47+ $2.1595 $101.4965
72+ $2.0921 $150.6312
99+ $2.0246 $200.4354
128+ $1.9571 $250.5088
171+ $1.7546 $300.0366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess