Product Overview: LMV1032URX-15/NOPB
The LMV1032URX-15/NOPB from Texas Instruments is a high-performance, low-voltage analog microphone preamplifier optimized for compact and mobile applications. This device is designed to interface with MEMS microphones, converting tiny analog signals into an amplified output that can be easily used in digital signal processing.
Key Features
- Supply Voltage: Operates at a supply voltage range of 1.5V to 3.6V, making it suitable for battery-powered devices.
- Low Power Consumption: With its ultra-low current consumption, it is ideal for always-on applications in smartphones, tablets, and other portable devices.
- Gain: Provides a fixed gain of 15dB which is optimized for the best signal-to-noise ratio and system performance.
- Package: Comes in a tiny, leadless 4-bump micro SMD package that is just 1.5mm x 1.5mm, perfect for space-constrained designs.
- High PSRR: High power supply rejection ratio (PSRR) minimizes noise and interference from fluctuating power supplies, ensuring clear audio capture.
- Noise Performance: Exhibits excellent noise performance, which is critical for maintaining the clarity and integrity of the audio signal.
Applications
The LMV1032URX-15/NOPB is suitable for a wide range of applications where audio performance and power efficiency are critical. These include:
- Smartphones and Tablets
- Bluetooth Headsets
- Portable Media Players
- Audio Recording Devices
- Smart Home Devices
- Voice-Activated Systems
Environmental and Quality Certifications
The device is lead-free and RoHS compliant, adhering to environmental standards. It also comes with Texas Instruments' quality assurance, ensuring reliability and performance.
Part Numbering Information
The 'NOPB' suffix in the part number LMV1032URX-15/NOPB indicates that the device is provided in a lead-free package and is RoHS compliant. This is important for manufacturers who need to meet environmental standards in their products.