EN
  • EN
  • DE

LMV1014TPX

Part No LMV1014TPX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 299843-LMV1014TPX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV1014TPX CAD Model

Description

The LMV1014TPX from Texas Instruments is an exceptional product that integrates advanced technology to provide an unparalleled experience to the users. It is a high-performance, low-voltage microphone amplifier that is designed to be used with an electret microphone in a variety of applications, including mobile phones, tablets, laptops, and other portable devices.

  • Key Features:
  • Low Supply Voltage: Operating at a supply voltage as low as 2.7V, it ensures energy efficiency.
  • High Output Power: Delivers a high output power of 100mW, ensuring clear and loud audio output.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR of 80dB at 217Hz, ensuring stable and consistent performance.
  • Signal-to-Noise Ratio (SNR): High SNR ensures clear, noise-free audio output.
  • Compact Size: Packaged in a tiny 1.45mm x 1.0mm micro SMD package, it is designed to fit into the smallest of devices.
  • Direct-Coupled Output: Eliminates the need for external capacitors, simplifying the design process and reducing the overall system cost.
  • Reliability: Made with high-quality materials and undergoes rigorous testing to ensure it meets the high standards set by Texas Instruments, making it a durable and long-lasting solution.

In conclusion, the LMV1014TPX from Texas Instruments is a high-quality, energy-efficient, and compact microphone amplifier that delivers exceptional performance. Whether you're designing a mobile phone, a tablet, or any other device that requires audio amplification, the LMV1014TPX is a choice you can rely on.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4503 $62.2515
10+ $10.2157 $102.1570
16+ $9.8964 $158.3424
21+ $9.5772 $201.1212
28+ $9.2580 $259.2240
37+ $8.3002 $307.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess