EN
  • EN
  • DE

LMS4684LDX

Part No LMS4684LDX
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 Low-Voltage, Dual SPDT Analog Switch | IC SWITCH DUAL SPDT 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 1.11mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 60ns, 40ns
Charge Injection 200pC
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -72dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x4)
Family Part Number LMS4684
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201950-LMS4684LDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMS4684LDX CAD Model

Description

The LMS4684LDX is a cutting-edge, low-dropout (LDO) linear voltage regulator developed by Texas Instruments, designed to deliver high performance in a compact footprint. This versatile component is an ideal choice for a wide range of applications, including but not limited to portable electronics, consumer devices, and industrial equipment.

Key Features

  • High Efficiency: The LMS4684LDX operates with a very low dropout voltage, ensuring efficient use of power and prolonged battery life in portable applications.
  • Compact Size: Encased in a small package, this LDO is perfect for space-constrained applications, allowing designers to minimize the size of their PCBs.
  • Stable Operation: With excellent transient response and stability, the LMS4684LDX maintains a consistent output even under varying load conditions, contributing to the reliability of the end product.
  • Adjustable Output: It offers an adjustable output voltage, providing flexibility to power a variety of circuits requiring different voltage levels.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the system from damage due to overheating.

Applications

The versatility of the LMS4684LDX allows it to be used across a broad spectrum of applications. It is particularly well-suited for powering sensitive analog and digital circuits that require a stable and clean power supply. Its low noise characteristics make it an excellent choice for RF and high-speed communication circuits. Additionally, it is commonly used in microcontroller-based systems, FPGA power supplies, and portable consumer electronics such as smartphones, tablets, and digital cameras.

Technical Specifications

  • Output Voltage Range: Adjustable
  • Dropout Voltage: Low
  • Package Type: Small footprint package
  • Thermal Protection: Yes
  • Regulation: Excellent line and load regulation

With its robust feature set, the LMS4684LDX from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its adaptability and efficiency make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess