EN
  • EN
  • DE

LMS33460MGX/NOPB

Part No LMS33460MGX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name LMS33460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMS33460MGX, LMS33460MGX-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923490-LMS33460MGX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMS33460MGX/NOPB CAD Model

Description

Introducing the LMS33460MGX/NOPB Voltage Supervisor from Texas Instruments

The LMS33460MGX/NOPB is a highly precise, low-power voltage supervisor designed to monitor power supplies in digital systems. Manufactured by the renowned Texas Instruments, this device ensures that your system operates within its specified voltage range, providing a reliable safeguard against power failures or dips that could otherwise cause data loss or damage to the system components.

This voltage supervisor is an essential component in a wide range of applications, including microprocessor and microcontroller-based systems, portable and battery-powered equipment, and intelligent instruments. Its primary function is to monitor the supply voltage and assert a reset signal whenever the voltage drops below a predetermined threshold, thus protecting the system from operating under sub-optimal power conditions.

Key Features of the LMS33460MGX/NOPB:

  • High Accuracy: With a tight threshold voltage tolerance, the LMS33460MGX/NOPB ensures precise monitoring, which is critical for sensitive electronic systems.
  • Low Power Consumption: Designed for energy-efficient operation, this device is ideal for battery-operated applications where power conservation is paramount.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to manually trigger a system reset if necessary.
  • Open-Drain Output: The open-drain RESET output allows for flexible interfacing with other logic components and can be wire-ORed with other open-drain or open-collector outputs.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in various environmental conditions.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package enables the LMS33460MGX/NOPB to fit into space-constrained applications without compromising performance.

The LMS33460MGX/NOPB is available in a 5-pin SOT-23 package, which is not only space-saving but also allows for easy integration into your existing designs. With its robust feature set and Texas Instruments' commitment to quality, the LMS33460MGX/NOPB is the go-to voltage supervisor for designers looking to enhance system reliability and protect against the perils of unpredictable power supplies.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for personalized guidance.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2405 $50.5050
445+ $0.2253 $100.2585
690+ $0.2177 $150.2130
990+ $0.2025 $200.4750
1,285+ $0.1949 $250.4465
1,605+ $0.1873 $300.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess