EN
  • EN
  • DE

ADV3226ACPZ

Part No ADV3226ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 750 MHz, 16 x 16 Analog Crosspoint Switch | IC CROSSPOINT SW 16X16 100LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Telecommunications, Video
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 820MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-VFQFN Exposed Pad, CSP
Supplier Device Package 100-LFCSP-VQ (12x12)
Family Part Number ADV3226
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142621-ADV3226ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3226ACPZ CAD Model

Description

Product Overview: ADV3226ACPZ by Analog Devices Inc.

The ADV3226ACPZ is a cutting-edge, high-performance analog crosspoint switch from the renowned manufacturer Analog Devices Inc. Designed with precision and reliability in mind, this device is a stellar choice for a variety of applications that require routing of high-speed signals with minimal signal degradation.

Key Features

  • High Bandwidth: The ADV3226ACPZ boasts an impressive bandwidth, making it suitable for handling high-speed video and other analog signals without compromising on the quality or speed of transmission.
  • Low Crosstalk: With its excellent isolation properties between channels, the device ensures minimal crosstalk, which is critical for maintaining signal integrity in complex systems.
  • Flexible Configuration: This crosspoint switch offers a versatile configuration, allowing users to route multiple inputs to multiple outputs, which is ideal for matrix switching applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADV3226ACPZ is designed for space-constrained applications, providing a high level of functionality in a small footprint.

Applications

The ADV3226ACPZ is well-suited for a wide range of applications, including:

  • Video routing and signal processing
  • Professional A/V systems
  • Medical imaging equipment
  • Telecommunications infrastructure
  • Test equipment and instrumentation

Technical Specifications

Here's a brief snapshot of the technical specifications:

  • Supply Voltage: Operates over a range of supply voltages, catering to different system requirements.
  • Power Consumption: Optimized for low power consumption, enhancing the efficiency of the overall system.
  • Interface: Comes with a user-friendly interface that simplifies the integration process into existing systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV3226ACPZ is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and proven performance, this crosspoint switch is a reliable solution that engineers and system integrators can trust.

For more detailed information, including datasheets, technical documents, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.0563 $283.0563
2+ $253.7747 $507.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess