EN
  • EN
  • DE

LMS1487CNA/NOPB

Part No LMS1487CNA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-MDIP
Base Product Number LMS1487
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877713-LMS1487CNA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMS1487CNA/NOPB CAD Model

Description

Product Overview: LMS1487CNA/NOPB

The LMS1487CNA/NOPB is a high-performance line driver and receiver from Texas Instruments, designed to meet the stringent requirements of the RS-485 and RS-422 communication standards. This integrated circuit is engineered to provide reliable data transmission in multi-point bus transmission lines, making it an ideal choice for industrial, networking, and telecommunication applications.

Key Features

  • Robust Interface: The device is capable of withstanding up to ±15kV ESD protection on the transceiver pins, ensuring durability and reliability in harsh environments.
  • High Speed: It supports data rates up to 10 Mbps, enabling efficient and high-speed data communication.
  • Half-Duplex Operation: The LMS1487CNA/NOPB is designed for half-duplex communication, allowing bi-directional communication over a single pair of wires.
  • Differential Signaling: Utilizes differential signaling to minimize the effects of electromagnetic interference and crosstalk, ensuring data integrity over long cable runs.
  • Thermal Shutdown Protection: Includes a thermal shutdown feature to prevent damage from overheating.
  • Low Power Consumption: Operates with a low supply current, making it suitable for power-sensitive applications.

Applications

The versatility of the LMS1487CNA/NOPB allows it to be used in a wide range of applications. It is particularly suited for:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems
  • Data Communication Systems

Product Specifications

The LMS1487CNA/NOPB is offered in an 8-pin PDIP (Plastic Dual-In-line Package) and is characterized for operation from -40°C to 85°C. It complies with the industry-standard footprint and pinout, ensuring easy integration into existing designs without the need for significant layout changes.

Conclusion

The LMS1487CNA/NOPB by Texas Instruments stands out as a robust and reliable solution for RS-485 and RS-422 communications. With its advanced features and compliance with industry standards, it is engineered to enhance the performance and reliability of your data communication systems.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess