EN
  • EN
  • DE

LMR22670MRX-ADJ/NOPB

Part No LMR22670MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827972-LMR22670MRX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR22670MRX-ADJ/NOPB CAD Model

Description

The LMR22670MRX-ADJ/NOPB is a versatile and efficient DC/DC converter integrated circuit (IC) designed and manufactured by Texas Instruments. This component is a part of the SIMPLE SWITCHER® family, renowned for its ease of use and robust performance. The device is capable of delivering up to 3A of continuous output current with an adjustable output voltage, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Featuring a wide input voltage range from 4.5V to 42V, the LMR22670MRX-ADJ/NOPB can handle a variety of power supplies and is particularly adept at stepping down higher voltages to the desired lower voltage levels required by modern electronic devices. This flexibility ensures that it can be used in systems with fluctuating input voltages without compromising performance or efficiency.

The adjustable output voltage feature of the LMR22670MRX-ADJ/NOPB allows designers to set the voltage to a specific level that matches the needs of their application by using external resistors. This adaptability makes it an excellent choice for custom designs where precise voltage regulation is crucial.

Texas Instruments has equipped this IC with a range of protective features to ensure reliable operation under various conditions. These include thermal shutdown, input under-voltage lockout, and output over-voltage protection. Additionally, the device boasts a peak efficiency of up to 95%, which not only conserves energy but also reduces the thermal footprint, leading to simpler thermal management requirements.

The LMR22670MRX-ADJ/NOPB comes in a small-footprint MSOP-8 (PowerPAD™) package that is both space-efficient and offers excellent thermal performance. This package is designed to be soldered directly onto the surface of a printed circuit board, providing a compact solution for space-constrained applications.

In summary, the LMR22670MRX-ADJ/NOPB from Texas Instruments is a high-performance, adjustable output voltage DC/DC converter that offers a combination of flexibility, efficiency, and protection, making it an ideal choice for a broad array of power management applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess