EN
  • EN
  • DE

LMR16006YQ3DDCRQ1/LMR16006YQ3DDCTQ1

Part No LMR16006YQ3DDCRQ1/LMR16006YQ3DDCTQ1
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984320-LMR16006YQ3DDCRQ1/LMR16006YQ3DDCTQ1
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMR16006YQ3DDCRQ1/LMR16006YQ3DDCTQ1 CAD Model

Description

The LMR16006YQ3DDCRQ1 and LMR16006YQ3DDCTQ1 are part of the SIMPLE SWITCHER® family of step-down voltage regulators from Texas Instruments. These efficient and reliable components are designed to convert higher DC input voltage into a lower DC output voltage, making them ideal for a wide range of applications in the automotive and industrial sectors.

Key Features

  • Input Voltage Range: These devices support a wide input voltage range from 4V to 60V, making them versatile for various systems that require different power levels.
  • Output Current: They are capable of delivering up to 600mA of continuous output current to the load.
  • High Efficiency: With an intelligent drive scheme, these regulators achieve high efficiency, which is crucial for thermal management and energy-saving in automotive applications.
  • Frequency Synchronization: They feature a frequency synchronization pin that allows multiple devices to coherently operate, reducing electromagnetic interference (EMI) in sensitive applications.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from damage due to excessive heat.
  • Adjustable Switching Frequency: Users can set the switching frequency from 400kHz to 2.2MHz with an external resistor, providing flexibility in the design of the power supply.

Applications

  • Automotive Infotainment and Cluster
  • Industrial Power Supplies
  • Aftermarket Automotive Accessories
  • Power Modules

The LMR16006YQ3DDCRQ1 and LMR16006YQ3DDCTQ1 are available in a small, thermally enhanced 6-pin WSON package, which makes them suitable for space-constrained applications. These devices are also qualified for automotive applications, complying with the AEC-Q100 standard, which ensures reliability under harsh operating conditions.

Whether you are designing a power supply for an automotive infotainment system, an industrial control module, or any other application that requires a compact, efficient, and reliable power solution, the LMR16006YQ3DDCRQ1 and LMR16006YQ3DDCTQ1 from Texas Instruments are excellent choices to meet your design needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7726 $51.4054
61+ $1.6605 $101.2905
94+ $1.6044 $150.8136
135+ $1.4922 $201.4470
175+ $1.4361 $251.3175
218+ $1.3800 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,830 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess