EN
  • EN
  • DE

LMP91002SDE/NOPB

Part No LMP91002SDE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE INTERFACE 14WSON / Sensor and Detector Interface 3.6V 0.01mA I2C Interface 14-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 8
Number of Channels 1
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x4)
Win Source Part Number 779537-LMP91002SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name LMP91002SDE/NOPB
Introduction Date November 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP91002SDE/NOPB CAD Model

Description

Introducing the LMP91002SDE/NOPB from Texas Instruments

The LMP91002SDE/NOPB is a versatile, programmable Sensor Analog Front End (AFE) designed by Texas Instruments to cater to a wide range of electrochemical sensing applications. This highly integrated device simplifies the task of interfacing with various sensors, especially those used for gas detection and monitoring in industrial, environmental, and safety systems.

Key Features

  • Configurable Design: The LMP91002SDE/NOPB offers a configurable design that allows it to support multiple electrochemical sensors. Its programmable gain amplifier and adjustable load resistor enable it to adapt to different sensor types with ease.
  • Low Power Consumption: With an operational focus on power efficiency, this AFE is ideal for battery-powered and portable applications, ensuring long-term operation without frequent battery replacements.
  • High Precision: The device boasts a high level of precision due to its 16-bit sigma-delta ADC, providing accurate sensor signal digitization for reliable measurements.
  • Wide Input Voltage Range: It supports an input voltage range that is suitable for a variety of industrial applications, making it a flexible choice for different use cases.

Applications

The LMP91002SDE/NOPB is adept at handling applications that require precise and reliable sensor data acquisition. It is commonly used in:

  • Environmental Gas Monitoring
  • Industrial Safety Systems
  • Portable Gas Detectors
  • Respiratory Equipment

Easy Integration

Integration of the LMP91002SDE/NOPB into existing systems is made straightforward thanks to its compact SMD package. Additionally, it is supported by Texas Instruments' comprehensive design resources, including reference designs and simulation tools, which help to accelerate product development and time-to-market.

Quality and Reliability

The LMP91002SDE/NOPB is backed by Texas Instruments' commitment to quality and reliability. It is available in a NO-LEAD WSON package, ensuring it meets the latest environmental standards for electronic components. Its robust design is engineered to withstand the challenging conditions often encountered in industrial and environmental applications.

With its combination of flexibility, precision, and power efficiency, the LMP91002SDE/NOPB from Texas Instruments stands out as an excellent choice for developers looking to create sophisticated and reliable sensor systems.

You May Also Be Interested in

Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2499 $50.9988
29+ $3.4871 $101.1259
45+ $3.3781 $152.0145
62+ $3.2692 $202.6904
80+ $3.1602 $252.8160
106+ $2.8333 $300.3298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,888 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess