EN
  • EN
  • DE

LMP90098MHE/NOPB

Part No LMP90098MHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 214.6SPS 28-TSSOP / AFE General Purpose 1 ADC 24bit 3.3V/5V 28-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 24
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 779534-LMP90098MHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LMP90098MHE/NOPB
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP90098MHE/NOPB CAD Model

Description

Product Overview: LMP90098MHE/NOPB

The LMP90098MHE/NOPB is a highly integrated, multi-channel, low-power 24-bit sensor A/D converter designed by Texas Instruments. This precision analog-to-digital converter (ADC) is specifically tailored for the demands of sensor measurement and monitoring applications, including industrial, medical, and scientific instruments.

Key Features

  • Multi-Channel Flexibility: The device features seven differential or fourteen single-ended input channels, providing versatility for various sensor configurations.
  • High Resolution: With a 24-bit sigma-delta (Σ-Δ) ADC, the LMP90098MHE/NOPB offers high-resolution measurements, making it ideal for applications requiring precise data acquisition.
  • Low Power Consumption: Designed for energy efficiency, this ADC minimizes power draw, which is crucial for battery-powered or energy-sensitive systems.
  • Programmable Data Rates: The device supports programmable data rates, allowing users to optimize performance for specific application needs.
  • Integrated Features: It includes an onboard temperature sensor and a burnout current source, enhancing its functionality and reducing the need for additional components.
  • Robust Interface: The LMP90098MHE/NOPB offers a SPI (Serial Peripheral Interface) for communication with microcontrollers and digital systems, ensuring easy integration into a variety of designs.

Applications

The LMP90098MHE/NOPB is suitable for a wide range of applications, such as:

  • Industrial process control and automation
  • Precision sensor measurement in medical devices
  • Scientific and laboratory equipment
  • Data acquisition systems
  • Environmental monitoring systems

Quality and Reliability

As with all Texas Instruments products, the LMP90098MHE/NOPB is manufactured to high standards of quality and reliability. It is available in a 28-pin TSSOP package and is specified over an extended temperature range, ensuring performance in diverse operating conditions.

Whether you are developing a sophisticated industrial system or a compact, portable device, the LMP90098MHE/NOPB from Texas Instruments provides the accuracy, flexibility, and reliability needed to meet the demands of advanced sensor measurement applications.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4767 $91.4767
2+ $88.5258 $177.0516
3+ $85.5750 $256.7250
4+ $76.7224 $306.8896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess