EN
  • EN
  • DE

LMP8672MA/NOPB

Part No LMP8672MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 55MHz
Current - Input Bias 50nA
Voltage - Input Offset 100μV
Operating Supply Current 12.5mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±2.5 V ~ 22 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779528-LMP8672MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP8672
Introduction Date July 29, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP8672MA/NOPB CAD Model

Description

The LMP8672MA/NOPB is a precision, low noise, rail-to-rail output, negative rail input, CMOS input, operational amplifier (op-amp) designed by Texas Instruments to meet the stringent requirements of high-performance industrial applications. This device is part of Texas Instruments' PowerWise® family, which offers outstanding AC and DC performance while reducing power consumption.

Key Features

  • Low Noise Performance: The LMP8672MA/NOPB boasts a low voltage noise density of 7 nV/√Hz at 1 kHz, making it ideal for applications where noise is a critical factor.
  • Rail-to-Rail Output: This op-amp features a rail-to-rail output stage, enabling the output to swing within millivolts of the supply rails and thus maximize the dynamic range in single or split supply applications.
  • Negative Rail Input: The capability to handle negative rail input voltages without phase reversal makes the LMP8672MA/NOPB versatile in various circuit configurations.
  • High Precision: With an input offset voltage of just 0.2 mV and low input bias current, this op-amp is suitable for precision applications such as sensor interfaces and analog conditioning circuits.
  • PowerWise® Technology: The integration of PowerWise® technology ensures energy-efficient operation without sacrificing performance, which is critical for battery-powered and energy-sensitive applications.

Applications

The LMP8672MA/NOPB is designed for a wide range of applications, including:

  • Test and measurement equipment
  • Medical instrumentation
  • Audio and acoustic sensors
  • Industrial process control
  • Precision analog-to-digital converters (ADC) driving

Product Specifications

This op-amp comes in a small 8-pin SOIC package, which is RoHS compliant and has a lead-free finish. The LMP8672MA/NOPB operates over a wide temperature range from -40°C to +125°C, making it suitable for industrial environments where temperature extremes are common. It requires a supply voltage from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.

With its combination of precision, low power consumption, and robust design, the LMP8672MA/NOPB from Texas Instruments is a reliable choice for engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6297 $50.6673
22+ $4.6193 $101.6246
34+ $4.4749 $152.1466
47+ $4.3306 $203.5382
60+ $4.1862 $251.1720
80+ $3.7532 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess