EN
  • EN
  • DE

LMP8481MME-H/NOPB

Part No LMP8481MME-H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP / Current Sense Amplifier 1 Circuit 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1V/µs
-3db Bandwidth 270 kHz
Current - Input Bias 6.3 µA
Voltage - Input Offset 80 µV
Current - Supply 88µA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 76 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LMP8481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-LMP8481MME-H/NOPBCT,296-LMP8481MME-H/NOPBDKR,2156-LMP8481MME-H/NOPB,LMP8481MME-H/NOPB-ND,TEXTISLMP8481MME-H/NOPB,296-LMP8481MME-H/NOPBTR
Standard Package 250
Win Source Part Number 1015364-LMP8481MME-H/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8481MME-H/NOPB CAD Model

Description

LMP8481MME-H/NOPB - Precision Amplifier from Texas Instruments

The LMP8481MME-H/NOPB is a precision, high-performance operational amplifier designed and manufactured by Texas Instruments. This device is specifically engineered to offer a perfect blend of accuracy, stability, and low power consumption, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: The LMP8481MME-H/NOPB operates on a supply range of 4.5V to 76V, accommodating various application needs and simplifying power supply design.
  • High Common-Mode Rejection Ratio (CMRR): With an impressive CMRR, this amplifier ensures accuracy in environments with high levels of interference and noise, making it suitable for precision measurement systems.
  • Low Offset Voltage: The low input offset voltage minimizes error in signal amplification, which is critical for precision sensing applications.
  • Extended Temperature Range: It operates over a temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Robust Packaging: The device comes in an 8-pin VSSOP package, which is not only space-efficient but also rugged enough for harsh environments.

Applications

The versatility of the LMP8481MME-H/NOPB makes it suitable for a variety of applications, including:

  • Automotive sensor interfaces
  • Current shunt monitors
  • Industrial process controls
  • Precision data acquisition systems
  • Battery management systems

Product Summary

The LMP8481MME-H/NOPB by Texas Instruments stands out as a robust, precision amplifier that provides a reliable solution for applications requiring high accuracy and stability under varying conditions. Its ability to operate over a wide voltage range and temperature spectrum, coupled with its high CMRR and low offset voltage, makes it a go-to component for designers looking to enhance system performance and reliability. Packaged in a compact form factor, it is designed to meet the stringent requirements of modern electronic systems.

Note: For detailed specifications and application guidelines, refer to the official Texas Instruments datasheet for the LMP8481MME-H/NOPB.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3777 $52.5324
28+ $3.5920 $100.5760
44+ $3.4798 $153.1112
60+ $3.3675 $202.0500
77+ $3.2553 $250.6581
103+ $2.9185 $300.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess