The LMP8275MA/NOPB is a high-performance, precision current sensing amplifier from Texas Instruments, a globally renowned semiconductor manufacturing company. This product, designed with advanced integrated circuit (IC) technology, offers an optimal solution for systems requiring accurate current monitoring.
- Supply Voltage Range: 2.7V to 5.5V
- Differential Voltage Sensing: Up to 28V
- Fixed Gain: 20 V/V
- Offset Voltage: 2.5 mV (max)
- Common-Mode Range: -0.2V to 26V, independent of supply voltage
- Quiescent Current: 350 µA
- Temperature Range: -40°C to +125°C
- Package: 8-pin SOIC
- Compliance: RoHS compliant, lead-free
In summary, the LMP8275MA/NOPB from Texas Instruments is a high-quality, precision current sensing amplifier that offers superior performance in a compact package. With its advanced features, including high-side voltage sensing, wide temperature range, and low quiescent current, this device provides an efficient and accurate solution for current monitoring in various applications.