EN
  • EN
  • DE

LMP2021MAX/NOPB

Part No LMP2021MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Zero-Drift Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Series LMP®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMP2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP2021MAX, LMP2021MAX/NOPB-ND, 296-35341-6, LMP2021MAXNOPB, 296-35341-2, 296-35341-1, LMP2021MAX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923457-LMP2021MAX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP2021MAX/NOPB CAD Model

Description

Product Overview: LMP2021MAX/NOPB

The LMP2021MAX/NOPB is a high-precision operational amplifier (op-amp) developed by Texas Instruments, renowned for its exceptional performance in applications requiring low offset voltage, low input bias current, and low noise. This device is part of the LMP precision amplifier family and is designed to meet the stringent requirements of sensor interfacing, medical equipment, instrumentation, and other precision circuitry.

Key Features

  • Low Offset Voltage: With an ultra-low input offset voltage, the LMP2021MAX/NOPB ensures high accuracy in signal amplification, making it ideal for applications requiring precise measurements.
  • Low Noise: The device boasts excellent noise performance, which minimizes signal distortion and allows for clear signal amplification in noise-sensitive applications.
  • Low Input Bias Current: The op-amp's low input bias current reduces errors in applications with high source impedances, enhancing the overall system accuracy.
  • Single-Supply Operation: Designed for single-supply operation, this op-amp can function effectively within a wide supply voltage range, providing design flexibility.
  • Extended Temperature Range: The LMP2021MAX/NOPB operates reliably over an extended temperature range, making it suitable for industrial applications.
  • Zero-Drift Topology: Incorporating a zero-drift topology, the op-amp maintains its precision over time and temperature, reducing the need for recalibration.

Applications

  • Sensor Interface Circuits
  • Medical Instrumentation
  • Precision Current Sensing
  • Data Acquisition Systems
  • Portable and Battery-Powered Electronics
  • Industrial Process Control

The LMP2021MAX/NOPB comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its combination of high precision, low power consumption, and robustness in a variety of conditions makes it a versatile choice for designers looking to enhance the performance of their electronic systems. Texas Instruments' commitment to quality ensures that the LMP2021MAX/NOPB is a reliable component for your precision amplification needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1526 $51.5260
24+ $4.2278 $101.4672
37+ $4.0957 $151.5409
51+ $3.9636 $202.1436
66+ $3.8315 $252.8790
88+ $3.4351 $302.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,171 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess