EN
  • EN
  • DE

LMK61A2-125M00SIAT

Part No LMK61A2-125M00SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Clock Oscillator
Count -
Frequency 125MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 152 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-SMD Module
Supplier Device Package 6-QFM (7x5)
Mounting Type Surface Mount
Base Product Number LMK61A2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353522-LMK61A2-125M00SIAT
Ultra Librarian 3D Model Ultra Librarian LMK61A2-125M00SIAT CAD Model

Description

LMK61A2-125M00SIAT - Precision Oscillator by Texas Instruments

The LMK61A2-125M00SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the stringent requirements of complex electronic systems. This precision device provides a stable and reliable clock source, making it an ideal choice for applications such as networking, telecommunications, and data conversion that demand precise timing solutions.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 125 MHz, which is suitable for a wide range of applications that require a high-speed clock.
  • Low Jitter: With exceptionally low jitter performance, the LMK61A2-125M00SIAT ensures high signal integrity, which is crucial for high-speed digital communication and data processing applications.
  • Supply Voltage: The device operates on a supply voltage of 3.3V, providing compatibility with many standard systems and ensuring energy-efficient operation.
  • Temperature Stability: It offers excellent temperature stability, maintaining consistent performance over a wide temperature range, which is vital for applications exposed to varying environmental conditions.
  • Package: The oscillator is housed in a compact 6-pin DSBGA package, which allows for efficient use of board space without compromising on performance.
  • Programmability: While the LMK61A2-125M00SIAT comes with a fixed frequency, it belongs to a family of programmable oscillators that allow for fine-tuning of the output frequency, accommodating specific design requirements.

Applications:

The LMK61A2-125M00SIAT is versatile and can be used in various high-performance applications, including:

  • High-speed digital networking equipment
  • Telecommunication infrastructure
  • Data conversion systems such as ADCs and DACs
  • Server and storage platforms
  • Industrial and medical electronics

With its combination of high precision, low power consumption, and small form factor, the LMK61A2-125M00SIAT from Texas Instruments stands out as a superior clock solution for designers looking to enhance their system's performance with a reliable and consistent timing source.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2671 $51.8013
8+ $14.1679 $113.3432
11+ $13.7251 $150.9761
16+ $13.2824 $212.5184
20+ $12.8397 $256.7940
27+ $11.5114 $310.8078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess