EN
  • EN
  • DE

LMK60E2-100M00SIAT

Part No LMK60E2-100M00SIAT
Manufacturer Texas Instruments
Catalog Oscillators
Description SILIC OSC XO 100.0000MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Part Status Active
Frequency 100 MHz
Function Enable/Disable
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 110mA
Mounting Type Surface Mount
Package / Case 6-SMD Module
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Win Source Part Number WS1222030-LMK60E2-100M00SIAT
Ultra Librarian 3D Model Ultra Librarian LMK60E2-100M00SIAT CAD Model

Description

The LMK60EX is a family of low jitter oscillators that generate a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL, LVDS, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3-V ±5% supply.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess