EN
  • EN
  • DE

LMK5B12204RGZT

Part No LMK5B12204RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description ULTRA-LOW JITTER SINGLE CHANNEL / Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer
PLL Yes
Input LVCMOS
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LMK5B12204
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMK5B12204RGZTTR,296-LMK5B12204RGZTCT,296-LMK5B12204RGZTDKR
Standard Package 250
Win Source Part Number 1316617-LMK5B12204RGZT
Ultra Librarian 3D Model Ultra Librarian LMK5B12204RGZT CAD Model

Description

The Texas Instruments LMK5B12204RGZT is a high-performance, low-skew, low-jitter clock buffer that delivers exceptional clock distribution and signal conditioning solutions for demanding applications. This device is designed to meet the needs of modern electronics that require precise clocking to maintain synchronization and data integrity across various subsystems.

Key Features

  • Low Skew: The LMK5B12204RGZT offers extremely low skew outputs, which ensures that the clock signals are distributed with minimal timing discrepancies. This is critical for maintaining system reliability and performance, especially in high-speed digital circuits.
  • Low Jitter: With its low jitter characteristic, this clock buffer provides clean clock signals that enhance the overall system's signal integrity, reducing the risk of data corruption and errors.
  • Multiple Outputs: The device features multiple buffered outputs, allowing for a broad distribution of the clock signal to various components within the system without the need for additional buffering components.
  • High-Frequency Operation: It is capable of supporting high-frequency clock signals, making it suitable for applications with fast data rates and high-performance requirements.
  • Advanced Packaging: The LMK5B12204RGZT comes in a compact, surface-mount package that is ideal for space-constrained applications, while also providing excellent thermal performance.

Applications

The versatility of the LMK5B12204RGZT allows it to be used in a wide array of applications, including but not limited to:

  • Data Communications
  • Telecommunications
  • Networking Equipment
  • Server and Storage Systems
  • Industrial Control Systems

Technical Specifications

The LMK5B12204RGZT operates over a broad temperature range and is designed to be compatible with various power supply voltages. Its technical specifications ensure that it can be integrated into a range of designs with different power and performance requirements.

In summary, the Texas Instruments LMK5B12204RGZT clock buffer is an essential component for systems that require reliable and precise clock distribution. Its low skew, low jitter, and multiple outputs make it an ideal choice for designers looking to optimize their system's performance and integrity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7013 $50.1039
8+ $13.7037 $109.6296
12+ $13.2754 $159.3048
16+ $12.8472 $205.5552
21+ $12.4189 $260.7969
27+ $11.1342 $300.6234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess