EN
  • EN
  • DE

LMK1D2108RGZR

Part No LMK1D2108RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC POWER / Clock Clock Buffer IC 2:8 2 GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Clock Buffer
Number of Circuits 2
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output Clock, LVDS
Frequency - Max 2 GHz
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK1D2108RGZRTR
Standard Package 2,500
Win Source Part Number 1001137-LMK1D2108RGZR
Ultra Librarian 3D Model Ultra Librarian LMK1D2108RGZR CAD Model

Description

The LMK1D2108RGZR is a state-of-the-art clock buffer from Texas Instruments designed to provide high-performance clock distribution for demanding applications. This advanced device is part of TI's clock buffer product line, which is renowned for its reliability and precision in timing solutions.

Key Features

  • Multiple Outputs: The LMK1D2108RGZR features eight low-skew, single-ended clock outputs, providing ample connectivity for complex systems.
  • Low Jitter: Engineered for minimal additive phase noise, this clock buffer ensures high-quality signal integrity, which is crucial for high-speed digital systems.
  • Wide Frequency Range: With support for a broad range of input frequencies, this device is versatile enough to be used in various applications, from consumer electronics to industrial automation.
  • Supply Voltage: Operating from a 3.3V supply voltage, the LMK1D2108RGZR is designed for compatibility with modern low-voltage systems.
  • Programmable Features: Users can customize output skew, divider ratios, and other parameters to tailor the device's performance to specific requirements.
  • Power-Down Mode: To save energy, the device can be placed into a low-power state when not in use, making it suitable for power-sensitive applications.

Applications

The LMK1D2108RGZR is ideal for use in a wide array of applications where precise clock distribution is critical. These include, but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Data center servers and storage systems
  • Test and measurement equipment
  • High-performance computing and graphics

Package and Quality

This device is offered in a compact, surface-mount package that is suitable for space-constrained applications. The LMK1D2108RGZR is also characterized for operation over the industrial temperature range, ensuring performance in harsh environments. Texas Instruments' commitment to quality means that this clock buffer is manufactured to the highest standards, ensuring reliability and longevity in your designs.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7241 $55.4482
5+ $22.7480 $113.7400
7+ $22.0371 $154.2597
10+ $21.3262 $213.2620
13+ $20.6154 $268.0002
17+ $18.4828 $314.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 467 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess