EN
  • EN
  • DE

LMK05318BRGZT

Part No LMK05318BRGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description ULTRA-LOW JITTER SINGLE CHANNEL / Frequency Synthesizer IC 800MHz 1 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Type Frequency Synthesizer
PLL Yes
Input LVCMOS
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number LMK05318
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK05318BRGZTDKR,296-LMK05318BRGZTTR,296-LMK05318BRGZTCT
Standard Package 250
Win Source Part Number 998075-LMK05318BRGZT
Ultra Librarian 3D Model Ultra Librarian LMK05318BRGZT CAD Model

Description

The LMK05318BRGZT is a high-performance network synchronizer clock from Texas Instruments, designed to meet the stringent timing requirements of communications infrastructure, data center, and industrial applications. This advanced clock generator is a key component in ensuring precise timing and synchronization for high-speed data converters, FPGAs, and other digital signal processing devices.

Key Features

  • Precision Timing: The device delivers ultra-low jitter and phase noise performance, critical for maintaining signal integrity in high-speed communication systems.
  • Flexibility: With multiple configurable outputs, the LMK05318BRGZT can generate a variety of clock signals, making it a versatile solution for various applications.
  • Integration: The device integrates a digital PLL, which allows for easy synchronization with an external clock source, ensuring a reliable and stable clock signal.
  • Programmability: Users can program the device through a serial interface, allowing for on-the-fly adjustments and fine-tuning of the clock signal parameters.

Applications

The LMK05318BRGZT is ideal for a range of applications, including but not limited to:

  • Telecommunications equipment such as routers, switches, and base stations
  • Data center infrastructure including servers and storage systems
  • Test and measurement equipment
  • Industrial automation and control systems

Technical Specifications

Parameter Value
Supply Voltage 3.3V ± 5%
Output Frequency Range Up to 3.1 GHz
Operating Temperature Range -40°C to 85°C
Package 48-VQFN (7x7)

The LMK05318BRGZT is available in a compact 48-VQFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. With its exceptional performance and versatility, the LMK05318BRGZT from Texas Instruments stands out as a superior choice for your precision clock generation needs.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3230 $54.9690
7+ $15.0343 $105.2401
11+ $14.5645 $160.2095
15+ $14.0946 $211.4190
19+ $13.6248 $258.8712
25+ $12.2154 $305.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess