EN
  • EN
  • DE

LMK04218NKD

Part No LMK04218NKD
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827958-LMK04218NKD
Ultra Librarian 3D Model Ultra Librarian LMK04218NKD CAD Model

Description

The LMK04218NKD from Texas Instruments is a highly sophisticated clock jitter cleaner designed to provide ultra-low jitter clock signals for high-performance applications. This device is specifically engineered to meet the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems.

Key Features

  • Integrated Voltage Controlled Oscillator (VCO) with a frequency range of 2.37 GHz to 2.63 GHz.
  • Low RMS jitter performance, enhancing system-level signal integrity.
  • Multiple independent output dividers capable of generating up to eight different clock frequencies.
  • Support for various output formats including LVPECL, LVDS, and HCSL, providing flexibility for interfacing with different system components.
  • Programmable loop filter for optimizing jitter performance based on the application's requirements.
  • Configurable via an I2C or SPI interface, allowing for easy integration into a wide range of systems.
  • Dual PLLs for frequency synthesis and jitter cleaning, ensuring stable and reliable clock outputs.
  • Integrated EEPROM for storing device configurations, which enables quick initialization at power-up.

Applications

The LMK04218NKD is ideal for use in a variety of applications that demand high precision and low jitter clock signals, such as:

  • Wired and wireless communications infrastructure.
  • High-speed data acquisition systems.
  • Test and measurement equipment.
  • Medical imaging and diagnostics.
  • Industrial automation and control systems.

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the LMK04218NKD is no exception. It is manufactured to the highest standards to ensure performance and durability in the most demanding conditions. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the LMK04218NKD into your design as seamless as possible.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess