The LMK04031BISQE/NOPB is a high-performance clock conditioner from Texas Instruments, a renowned global semiconductor company.
- Product Features:
- Dual-Loop PLL Structure: The LMK04031BISQE/NOPB offers a dual-loop PLL structure that allows for superior jitter performance and flexibility.
- Wide Frequency Range: The device has a frequency range of 10 MHz to 1040 MHz, making it highly versatile.
- Multiple Output Clocks: It has 12 programmable clock outputs that can be configured as LVPECL, LVDS, or LVCMOS, with output frequencies up to 800 MHz for LVPECL and LVDS and up to 250 MHz for LVCMOS.
- Digital Delay Line: The LMK04031BISQE/NOPB is equipped with a digital delay line, providing an adjustable delay on the clock outputs.
- Programmable Input Termination: It includes a programmable input termination, a feature that enables it to accommodate various logic families.
- Power Supply: The device operates from a 3.3V core supply and 3.3V or 2.5V output supplies.
- Package: It is available in a 64-pin LLP package, making it compact and easy to integrate into system designs.
In conclusion, the LMK04031BISQE/NOPB from Texas Instruments is a high-performance, versatile, and feature-rich clock conditioner that is suitable for a broad spectrum of design needs. Its flexibility, versatility, and high performance make it a powerful tool for any designer working on projects that require precise clock conditioning and distribution.