EN
  • EN
  • DE

NT5AD512M16C4-HRI

Part No NT5AD512M16C4-HRI
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940294-NT5AD512M16C4-HRI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD512M16C4-HRI CAD Model

Description

The NT5AD512M16C4-HRI is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. It is designed to provide high-speed and reliable memory for a variety of computing applications.

Applications:

  • Desktop PCs: As the main system memory, providing faster application loading, smoother multitasking, and improved overall performance.
  • Laptop PCs: Provides high-speed and low-power memory for portable computing, enhancing performance and battery life.
  • Embedded Systems: Used in embedded systems where high-speed memory and low power consumption are critical.
  • Industrial PCs: Suitable for industrial computing applications that require robust and reliable memory.
  • Networking Equipment: Deployed in routers, switches, and other networking devices to handle high data throughput.

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for increased speed, bandwidth, and improved power efficiency compared to DDR3.
  • 512M x 16 Configuration: Configured as 512 Megabytes x 16 bits, offering a balance between capacity and data transfer width.
  • Operating Speed: The speed grade '-HRI' typically indicates a specific operating frequency. Refer to the official NANYA datasheet for the precise speed, likely in the range of DDR4-2133 to DDR4-2666 or higher.
  • Low Voltage: Operates at a low voltage (typically 1.2V), reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive.
  • Lead-Free: Constructed with lead-free materials, ensuring environmental friendliness.

Benefits:

  • Enhanced System Performance: Delivers faster data access speeds, resulting in improved overall system responsiveness and application performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extended battery life in portable devices.
  • Improved Multitasking: Higher bandwidth enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance under various operating conditions.

Additional Details:

The NT5AD512M16C4-HRI conforms to JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of platforms. The packaging is typically FBGA (Fine-pitch Ball Grid Array) suitable for surface mount technology. The complete technical specifications, including timing parameters, voltage ratings, and temperature ranges, are available in the official NANYA datasheet for this product. The 'C4' likely represents a specific version or revision of the chip and 'I' might represent industrial temperature range or similar.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2400 $88.4800
3+ $41.4400 $124.3200
4+ $40.0400 $160.1600
6+ $37.2400 $223.4400
7+ $35.8400 $250.8800
9+ $34.4400 $309.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess