EN
  • EN
  • DE

LMK04001BISQE/NOPB

Part No LMK04001BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs | IC CLOCK COND 1.5GHZ W/PLL 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Clock Conditioner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, 2VPECL, LVPECL
Frequency - Max 1.57GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK04001
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201678-LMK04001BISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04001BISQE/NOPB CAD Model

Description

Product Overview: LMK04001BISQE/NOPB by Texas Instruments

The LMK04001BISQE/NOPB is a precision clock conditioner from Texas Instruments, renowned for its exceptional performance in jitter cleaning and clock distribution. This advanced integrated circuit is designed to enhance the clock signal quality for a variety of applications, including telecommunications, networking, data communications, and medical imaging systems.

Key Features

  • Low-Noise PLL: The device includes a low-noise Phase-Locked Loop (PLL) with fully integrated Voltage Controlled Oscillator (VCO), which ensures minimal jitter and phase noise, improving the reliability and performance of the system it is integrated into.
  • Multiple Outputs: It features multiple high-performance outputs capable of providing various clock signals simultaneously, which is essential for complex systems requiring synchronized operations across different components.
  • Wide Frequency Range: The LMK04001BISQE/NOPB supports a broad frequency range, making it versatile for use in multiple applications with different clocking requirements.
  • Programmable: With its programmable dividers and delay blocks, this clock conditioner can be configured to meet specific design needs, offering flexibility in system design and optimization.
  • Power Supply Range: The device operates over a wide power supply range, accommodating various system power architectures without the need for additional voltage regulation components.

Applications

The LMK04001BISQE/NOPB is suitable for a wide range of applications, including but not limited to:

  • High-speed data converters
  • Wireless infrastructure
  • Wired networking
  • Test and measurement equipment
  • Medical imaging systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LMK04001BISQE/NOPB is no exception, as it is designed to meet stringent industry standards, ensuring long-term performance and stability in critical systems. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious designs and regulations.

Ordering Information

The LMK04001BISQE/NOPB is available in a surface-mount package and is ready for ordering through Texas Instruments and authorized distributors. For detailed specifications, application notes, and design resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9624 $77.9248
4+ $31.9691 $127.8764
5+ $30.9701 $154.8505
7+ $29.9711 $209.7977
9+ $28.9720 $260.7480
12+ $25.9749 $311.6988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess