EN
  • EN
  • DE

LMK03002CISQ/S7002367

Part No LMK03002CISQ/S7002367
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Clock Conditioner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 862MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Standard Package 1 pcs
Win Source Part Number 1189049-LMK03002CISQ/S7002367
Ultra Librarian 3D Model Ultra Librarian LMK03002CISQ/S7002367 CAD Model

Description

The LMK03002CISQ/S7002367 from Texas Instruments is a precision clock conditioner that combines the functionalities of a jitter cleaner, a clock distributor, and a high-performance Voltage-Controlled Crystal Oscillator (VCXO) into a single integrated circuit. This device is part of the LMK03000 family and is designed to provide a high-quality, low-noise clock signal for a wide range of applications including telecommunications, networking, data communications, and industrial markets.

This advanced clock conditioner offers several key features that make it an ideal solution for systems that require a stable and reliable clock source. The LMK03002CISQ/S7002367 includes an integrated Phase-Locked Loop (PLL) that can lock to an input reference clock and generate multiple high-quality clock outputs with very low jitter and phase noise. The device is capable of generating clocks with frequencies ranging from 10 MHz to 800 MHz, making it highly versatile for different use cases.

One of the standout features of the LMK03002CISQ/S7002367 is its programmable loop bandwidth and output dividers, which allow for precise control over the clock signal characteristics. The device also supports both LVPECL and LVDS output levels, providing compatibility with a wide range of digital systems. Additionally, the integrated VCXO allows for fine-tuning of the output frequency, ensuring that the clock signal can be adjusted to meet the specific requirements of the application.

The LMK03002CISQ/S7002367 is housed in a compact 48-pin WQFN (7x7 mm) package, making it suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Overall, the LMK03002CISQ/S7002367 is a powerful and flexible clock solution from Texas Instruments that provides designers with the ability to optimize system performance by enhancing clock accuracy and stability. Its integrated features and high level of integration make it an excellent choice for a broad range of precision clocking applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0012 $74.0024
4+ $30.3600 $121.4400
6+ $29.4113 $176.4678
8+ $28.4625 $227.7000
10+ $27.5138 $275.1380
13+ $24.6675 $320.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess