EN
  • EN
  • DE

LMK00301SQE/NOPB

Part No LMK00301SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:10 3.1GHZ 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Maximum Input Frequency 3.1GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 124550-LMK00301SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00301SQE/NOPB CAD Model

Description

The LMK00301SQE/NOPB is a high-quality, state-of-the-art clock buffer product from the trusted brand, Texas Instruments. This product is designed to provide an exceptional level of performance and reliability, catering to a wide variety of applications in different industries.

  • Product Type: 3-GHz, 8-output differential fanout buffer
  • Key Features:
    • Ultra-low additive jitter: and low skew clock distribution
    • Frequency Range: Up to 3 GHz
    • Differential LVPECL, LVDS, CML input: Ensures easy integration into various systems
    • Universal translator: Accommodates LVPECL, LVDS, or CML levels
    • Two selectable clock inputs: For system redundancy and flexibility
    • Output enable control: For all outputs
    • Support: 2-wire serial or parallel programming interface
    • RoHS compliant: Supports a temperature range from -40°C to 85°C
    • ESD protection: To ensure that it can withstand sudden voltage spikes
  • Packaging: 54-WQFN (8x8) package

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5823 $50.2407
22+ $4.5803 $100.7666
34+ $4.4372 $150.8648
47+ $4.2941 $201.8227
61+ $4.1509 $253.2049
81+ $3.7215 $301.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess