EN
  • EN
  • DE

LMH6732MA/NOPB

Part No LMH6732MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 540MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2700 V/μs
-3db Bandwidth 540MHz
Current - Input Bias 2μA
Voltage - Input Offset 3mV
Operating Supply Current 9mA
Channel Output Current 115mA
Supply Voltage - Operating 9 V to 12 V, ±4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055341-LMH6732MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6732MA/NOPB CAD Model

Description

Product Overview: LMH6732MA/NOPB

The LMH6732MA/NOPB is a high-speed operational amplifier designed and manufactured by Texas Instruments, renowned for its exceptional performance in video and high-fidelity applications. This versatile op-amp is a perfect choice for professionals seeking a balance between speed, precision, and power consumption.

Key Features

  • High-Speed Performance: With a 370 MHz bandwidth and a 1900 V/μs slew rate, the LMH6732MA/NOPB delivers rapid signal response, making it ideal for high-frequency signal processing.
  • Low Distortion: It has a low harmonic distortion, THD+N of -75 dBc, which ensures a clean and accurate amplification of the input signal, preserving the integrity of the original signal.
  • Flexible Power Supply: The device can operate on a wide range of supply voltages, from ±2.5V to ±6V, providing versatility for different circuit designs and applications.
  • Output Current: It offers a high output current of 75 mA, allowing it to drive a variety of loads without compromising performance.
  • Stable Gain: The LMH6732MA/NOPB is stable for gains as low as +2, ensuring reliable performance across a range of configurations.

Applications

The LMH6732MA/NOPB is well-suited for a variety of applications, including:

  • Professional video equipment
  • High-fidelity audio processing
  • Active filters and line drivers
  • ADC/DAC buffer amplifiers
  • Test and measurement equipment

Package and Quality

The op-amp is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

Overall, the LMH6732MA/NOPB from Texas Instruments stands out as a high-speed operational amplifier with low distortion and versatile power supply options, making it a top choice for designers and engineers in the fields of video and audio processing, as well as other high-performance electronic applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2700 $54.8100
7+ $14.9908 $104.9356
11+ $14.5224 $159.7464
15+ $14.0539 $210.8085
19+ $13.5854 $258.1226
25+ $12.1800 $304.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess