The LMH6672M4 from Texas Instruments is a high-performance, dual operational amplifier that offers a perfect balance of speed, power consumption, and distortion characteristics. Designed to meet the demands of a wide range of applications, this op amp is an ideal choice for professional video electronics, test and measurement equipment, and audio systems where quality and reliability are paramount.
Key Features
- High Output Current: Capable of delivering a continuous output current of up to 100mA, the LMH6672M4 can drive heavy loads without compromising performance.
- Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of -75dBc at 1MHz, this op amp ensures clear and accurate signal amplification, making it suitable for high-fidelity audio applications.
- Low Power Consumption: Optimized for low-power operations, it has a quiescent current of only 6.5mA per channel, which helps in reducing power usage in battery-powered devices.
- Wide Bandwidth: The device offers a wide bandwidth of 190MHz at a gain of +2, ensuring fast response times and the ability to handle high-speed signals.
- High Slew Rate: With a slew rate of 600V/µs, the LMH6672M4 can accommodate rapid changes in input signals without distortion, making it suitable for high-speed data acquisition systems.
Applications
- Professional Video Equipment
- Audio Processing and Playback Systems
- Test and Measurement Instruments
- Active Filters and ADC/DAC Buffers
- Communication Systems
Package and Quality
The LMH6672M4 is housed in a compact 14-pin SOIC package, which allows for easy integration into various circuit designs without taking up excessive space on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.