EN
  • EN
  • DE

LMH0344SQE

Part No LMH0344SQE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps HD/SD SDI Adaptive Cable Equalizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1201396-LMH0344SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0344SQE CAD Model

Description

The LMH0344SQE from Texas Instruments is a high-performance, adaptive cable equalizer designed to facilitate the reception of high-definition video signals over long lengths of coaxial cable. This advanced semiconductor solution is an integral component for broadcast video systems, ensuring that high-speed signals can be transmitted without significant loss of quality, even over substantial distances.

Key Features

  • High Data Rates: The LMH0344SQE supports data rates up to 2.97 Gbps, making it suitable for HD-SDI, SD-SDI, and 3G-SDI video formats.
  • Adaptive Equalization: It features an adaptive equalization technology which automatically compensates for cable length and signal degradation, providing optimal signal integrity.
  • Extended Reach: With its powerful equalization capabilities, the LMH0344SQE can equalize up to 150 meters of cable at 2.97 Gbps, and even longer distances at lower data rates.
  • Low Power Consumption: It operates with low power consumption, which is critical for minimizing heat generation and improving system reliability in video equipment.
  • Output Driver: The device includes an integrated output driver with a programmable de-emphasis function to drive the received signal into downstream devices.
  • Robustness: The LMH0344SQE is designed to be highly robust, withstanding electrostatic discharge (ESD) events and other environmental stresses.

Applications

The LMH0344SQE is ideal for use in a variety of professional video applications, including:

  • Video production switchers
  • Video routers
  • Video distribution amplifiers
  • Camera control units
  • Digital signage systems

Package and Quality

Encased in a space-saving 16-pin WQFN package, the LMH0344SQE is designed for easy integration into existing and new video systems. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

With its combination of high-speed data handling, adaptive equalization, and low power consumption, the LMH0344SQE is an excellent choice for professionals seeking to maintain signal fidelity in high-definition video applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5906 $57.9530
11+ $9.5103 $104.6133
17+ $9.2131 $156.6227
23+ $8.9159 $205.0657
30+ $8.6187 $258.5610
39+ $7.7271 $301.3569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess