EN
  • EN
  • DE

LMH6657MG

Part No LMH6657MG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6657/LMH6658 270MHz Single Supply, Single & Dual Amplifiers | IC OPAMP VFB 1 CIRCUIT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Slew Rate 700V/μs
Gain Bandwidth Product 140MHz
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Supply Current 6.5mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LMH6657
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201568-LMH6657MG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6657MG CAD Model

Description

Product Overview: LMH6657MG from Texas Instruments

The LMH6657MG is a high-performance, low-power operational amplifier from the reputable semiconductor manufacturer, Texas Instruments. This op-amp is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including portable devices, test and measurement equipment, and audio systems.

Key Features

  • Voltage Range: The LMH6657MG operates at a supply voltage range from 2.7V to 5.5V, which is suitable for battery-operated devices and other low-voltage applications.
  • Bandwidth and Slew Rate: It boasts a high bandwidth of 75MHz and a slew rate of 27V/µs, ensuring fast and accurate signal processing.
  • Low Distortion: The low harmonic distortion and noise characteristics of this op-amp make it an excellent choice for high-fidelity audio applications and signal conditioning.
  • Output Current: Capable of delivering an output current of 90mA, the LMH6657MG can drive heavier loads when required.
  • Power Consumption: With a quiescent current of just 1.4mA, it is highly efficient, minimizing power consumption in sensitive applications.

Applications

The versatility of the LMH6657MG allows it to be used in various applications, such as:

  • Active filters and buffers
  • ADC/DAC buffers
  • Portable and battery-powered devices
  • Audio processing
  • Sensor interfaces

Package and Reliability

The LMH6657MG is available in an 8-pin VSSOP package which is compact and suitable for space-constrained applications. The device's operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the LMH6657MG, including detailed datasheets, application notes, and simulation tools to facilitate the integration of the op-amp into various designs and systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9087 $57.2610
65+ $1.5662 $101.8030
100+ $1.5172 $151.7200
140+ $1.4683 $205.5620
180+ $1.4193 $255.4740
240+ $1.2725 $305.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess