EN
  • EN
  • DE

LMH6645MF

Part No LMH6645MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7V, 650μA, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Push-Pull, Rail-to-Rail
Slew Rate 22V/μs
-3db Bandwidth 55MHz
Current - Input Bias 650nA
Voltage - Input Offset 1mV
Supply Current 725μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 2.5V ~ 12V, ±1.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6645
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201549-LMH6645MF
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMH6645MF CAD Model

Description

Product Overview: LMH6645MF from Texas Instruments

The LMH6645MF is a high-performance, low-power voltage feedback amplifier from Texas Instruments (TI), designed to offer a blend of speed, precision, and power efficiency. This device is part of TI's PowerWise® product family, which is renowned for its energy-efficient solutions. The LMH6645MF is particularly suitable for applications requiring a balance between speed and power consumption, such as portable and battery-powered electronics, active filters, and ADC buffer amps.

Key Features

  • Wide Supply Voltage Range: The LMH6645MF operates over a supply voltage range from 2.7V to 12V, making it versatile for various applications and compatible with multiple power sources.
  • High Output Current: Capable of delivering an output current of 75mA, this amplifier can drive a wide range of loads, including complex ones.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of 0.06%, the LMH6645MF ensures high-fidelity signal amplification, which is crucial for audio and instrumentation applications.
  • High Speed: It features a 130MHz gain bandwidth product and a 40V/µs slew rate, which allows the amplifier to handle high-speed signals and quick transient responses with ease.
  • Low Power Consumption: The device has a quiescent current of just 2.7mA, making it an excellent choice for power-sensitive designs.

Applications

  • Portable and Battery-Powered Equipment
  • Active Filters and Signal Conditioning
  • ADC Buffer Amplifiers
  • Video and RF Amplification
  • Test and Measurement Systems

Package and Reliability

The LMH6645MF comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this amplifier is reliable and performs consistently across various conditions. The device also features an extended industrial temperature range from -40°C to 125°C, which allows it to operate in harsh environments.

For designers and engineers looking for an amplifier that does not compromise on speed or power efficiency, the LMH6645MF from Texas Instruments is an excellent choice that combines both performance and power conservation.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5824 $52.4160
185+ $0.5456 $100.9360
285+ $0.5272 $150.2520
410+ $0.4903 $201.0230
530+ $0.4719 $250.1070
665+ $0.4534 $301.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,255 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess