EN
  • EN
  • DE

LMH6640MF

Part No LMH6640MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series LMH®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LMH6640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMH6640MFCT, LMH6640MFTR, LMH6640MFDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923374-LMH6640MF
Ultra Librarian 3D Model Ultra Librarian LMH6640MF CAD Model

Description

The LMH6640MF is a high-performance, low-power voltage feedback amplifier produced by Texas Instruments. This versatile component is designed for a broad range of applications, from portable devices to industrial equipment, offering an optimal balance between power consumption and speed.

Key Features

  • High-Speed Operation: With a slew rate of 130 V/µs and a bandwidth of 130 MHz, the LMH6640MF is capable of handling fast signal transitions, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: The device operates with a quiescent current of just 2.1 mA, which is ideal for battery-powered applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It can operate from a supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Output Short-Circuit Protection: The LMH6640MF includes robust output short-circuit protection, ensuring reliability and longevity even in demanding conditions.
  • Shutdown Capability: An added shutdown feature allows the amplifier to be turned off, reducing the supply current to 0.1 µA, which is beneficial for power management in complex systems.

Applications

The LMH6640MF is adept at driving capacitive loads, making it a great choice for applications such as:

  • Active filters
  • ADC buffer amplifiers
  • Video and telecommunications
  • Portable and battery-operated equipment
  • Line drivers

Package and Quality

The amplifier comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures that the LMH6640MF meets high-quality standards, providing reliable performance for critical electronic systems.

Conclusion

In summary, the LMH6640MF from Texas Instruments is a reliable and efficient solution for a wide array of applications requiring high-speed, low-power amplification. Its robust feature set and flexible operating conditions make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5573 $54.5055
80+ $1.2778 $102.2240
125+ $1.2379 $154.7375
170+ $1.1980 $203.6600
220+ $1.1580 $254.7600
290+ $1.0382 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess