EN
  • EN
  • DE

LMH6640MF/NOPB

Part No LMH6640MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 62MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170 V/μs
Gain Bandwidth Product (GBP) 62MHz
-3db Bandwidth 190MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Operating Supply Current 4mA
Channel Output Current 100mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055306-LMH6640MF/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6640MF/NOPB CAD Model

Description

The LMH6640MF/NOPB is a high-performance, low-power voltage feedback amplifier from Texas Instruments, designed to meet the requirements of a wide range of applications. This versatile amplifier is a great choice for designers looking for a balance between speed, power consumption, and ease of use.

Key Features

  • High Speed: With a 130 MHz bandwidth, the LMH6640MF/NOPB provides excellent speed, making it suitable for video, communication, and test equipment applications.
  • Low Power Consumption: The device operates with a low supply current of 2.7 mA, which is ideal for power-sensitive designs.
  • Wide Supply Range: The amplifier can be powered by a supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in different system designs.
  • Output Short-Circuit Protection: This feature ensures the reliability and longevity of the device by protecting it from potential damage due to output short circuits.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial in low-voltage applications.
  • SOT-23 Packaging: The compact SOT-23 package makes the LMH6640MF/NOPB an excellent choice for space-constrained applications.

Applications

The LMH6640MF/NOPB is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Active filters
  • Video and RF amplification
  • Test and measurement systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LMH6640MF/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Additionally, the NOPB designation indicates that the product is lead-free, which complies with international standards for environmental safety.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess