EN
  • EN
  • DE

LMH6611MKX

Part No LMH6611MKX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 345 MHz Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201508-LMH6611MKX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Test & Measurement, Communications & Networking, Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LMH6611MKX CAD Model

Description

The LMH6611MKX is a high-performance operational amplifier from Texas Instruments designed for a wide range of applications. This precision op-amp offers an excellent balance of speed, power consumption, and noise performance, making it an ideal choice for signal conditioning, active filtering, and buffer amplification in various electronic systems.

Key Features

  • High Speed: With a slew rate of 160 V/µs and a high bandwidth of 130 MHz, the LMH6611MKX is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Noise: It features a low voltage noise density of 6.5 nV/√Hz, which ensures that signal integrity is maintained even in noise-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes only 2.7 mA of quiescent current, making it suitable for power-sensitive designs.
  • Stable with Capacitive Loads: The LMH6611MKX is designed to be stable with capacitive loads up to 150 pF, providing flexibility in a wide range of applications without oscillation concerns.
  • Single-Supply Operation: It can operate from a single power supply ranging from 2.7V to 5.5V, which allows for easy integration into both portable and fixed supply applications.

Applications

The versatility of the LMH6611MKX makes it suitable for a variety of applications, including:

  • ADC Buffer
  • DAC Output Amplifier
  • Active Filters
  • Video and RF Amplification
  • Test and Measurement Equipment
  • Medical Instrumentation

Package and Availability

The LMH6611MKX comes in a compact 6-pin TSOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high availability for this product, making it a reliable choice for both prototype development and mass production.

Conclusion

With its robust feature set, the LMH6611MKX from Texas Instruments stands out as a top-tier operational amplifier for designers seeking performance and efficiency. Whether it's for high-speed data acquisition, precision instrumentation, or any other application requiring a high-quality op-amp, the LMH6611MKX is an excellent choice.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8248 $51.0944
59+ $1.7094 $100.8546
91+ $1.6516 $150.2956
131+ $1.5361 $201.2291
170+ $1.4784 $251.3280
212+ $1.4206 $301.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess