EN
  • EN
  • DE

LMH6553SDE/NOPB

Part No LMH6553SDE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 900MHZ 8WSON / SP Amp DIFF AMP Single 12V Automotive 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMH, PowerWise
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Differential
SR - Slew Rate 2300 V/μs
-3db Bandwidth 900MHz
Current - Input Bias 50μA
Operating Supply Current 29.1mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x2.5)
Win Source Part Number 779466-LMH6553SDE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6553
Introduction Date September 19, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6553SDE/NOPB CAD Model

Description

Product Overview: LMH6553SDE/NOPB

The LMH6553SDE/NOPB from Texas Instruments is a high-performance, fully differential amplifier designed to deliver exceptional signal fidelity and wide bandwidth for a diverse range of applications. This advanced amplifier is an ideal choice for driving high-speed analog-to-digital converters (ADCs) and buffering differential signals with its excellent linearity and low distortion characteristics.

Key Features

  • Wide Bandwidth: The LMH6553SDE/NOPB offers a wide -3dB bandwidth of 900 MHz, ensuring high-speed performance that can accommodate fast signal processing requirements.
  • Low Distortion: With a low harmonic distortion of -88dBc at 10 MHz, this amplifier minimizes signal artifacts, making it suitable for precision applications such as medical imaging and test equipment.
  • High Output Current: It can deliver a continuous output current of up to 100 mA, allowing it to drive heavy loads without compromising signal integrity.
  • Adjustable Gain: The gain is externally adjustable, providing design flexibility and the ability to fine-tune performance for specific system requirements.
  • Power-Down Feature: A power-down feature helps in reducing the power consumption when the amplifier is not in active use, contributing to energy-efficient designs.
  • Single-Supply Operation: The device can be powered by a single 5V supply, simplifying the power supply design.
  • Package: The LMH6553SDE/NOPB comes in a compact 14-pin WSON package, making it suitable for space-constrained applications.

Applications

The versatility of the LMH6553SDE/NOPB allows it to be used in a wide range of applications, including:

  • Professional video equipment
  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging systems
  • Test and measurement equipment

With its exceptional performance and reliability, the LMH6553SDE/NOPB differential amplifier is an excellent choice for designers looking to enhance system accuracy and dynamic performance in high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6481 $53.1848
19+ $5.4549 $103.6431
29+ $5.2844 $153.2476
40+ $5.1140 $204.5600
51+ $4.9435 $252.1185
68+ $4.4321 $301.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,246 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess