EN
  • EN
  • DE

LMH6551MAX

Part No LMH6551MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6551 Differential, High Speed Op Amp | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Differential
Slew Rate 2400V/μs
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Supply Current 12.5mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6551
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201466-LMH6551MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6551MAX CAD Model

Description

Overview of Texas Instruments LMH6551MAX Differential Amplifier

The Texas Instruments LMH6551MAX is a high-performance, fully differential amplifier designed to provide excellent signal fidelity and wide bandwidth for a variety of applications. This device is well-suited for driving analog-to-digital converters (ADCs) and buffering differential signal processing chains in telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Speed: The LMH6551MAX boasts a high slew rate and bandwidth, with a 900 MHz -3 dB bandwidth and a 2800 V/µs slew rate, making it ideal for high-speed signal processing tasks.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures signal integrity and reduces signal artifacts, which is critical for applications requiring high precision.
  • Adjustable Gain: The gain of the LMH6551MAX can be set by external resistors, offering flexibility and precision for various application requirements.
  • Power Efficiency: The device operates with a single 5V supply or dual ±5V supplies, providing a balance between performance and power consumption.
  • Robust Output: The output stage of the LMH6551MAX can drive a 100 Ω load, making it robust enough for a range of output requirements.

Applications

  • Driving ADCs
  • Differential signal processing
  • Communications infrastructure
  • Test and measurement equipment
  • Data acquisition systems

Package and Quality

The LMH6551MAX comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the device is designed to meet the reliability demands of industrial and commercial applications.

Design Support

Texas Instruments provides extensive design support for the LMH6551MAX, including simulation tools, reference designs, and technical documentation. This support helps designers to quickly integrate the amplifier into their systems and optimize its performance for their specific applications.

With its combination of speed, precision, and flexibility, the Texas Instruments LMH6551MAX differential amplifier is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2440 $52.4400
24+ $4.3028 $103.2672
36+ $4.1684 $150.0624
50+ $4.0339 $201.6950
65+ $3.8994 $253.4610
86+ $3.4960 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess