EN
  • EN
  • DE

LMH6502MT

Part No LMH6502MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Variable Gain
Slew Rate 1800V/μs
-3db Bandwidth 130MHz
Current - Input Bias 9μA
Supply Current 27mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMH6502
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1201441-LMH6502MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6502MT CAD Model

Description

High Performance, Variable Gain Amplifier

The LMH6502MT is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments to cater to a wide array of applications that require precise amplitude adjustment. This versatile component is well-suited for use in communication systems, radar, medical imaging, and test equipment, among others.

Key Features

  • Frequency Range: The LMH6502MT operates over a broad frequency range, delivering consistent performance across various signal bandwidths.
  • Variable Gain Control: With its digital gain control interface, the amplifier provides a gain range from -6.5dB to +26dB, which can be adjusted in 0.5dB steps, allowing for precise signal amplitude modulation.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining signal integrity in communication systems and ensuring accurate signal representation in imaging applications.
  • Low Noise Figure: Its low noise figure ensures minimal signal degradation, which is particularly important in applications like medical imaging where signal clarity is paramount.
  • Power-down Feature: A power-down feature provides the option to reduce power consumption when the amplifier is not in use, making it suitable for battery-powered devices.

Specifications

Parameter Value
Product Variable Gain Amplifier
Part Number LMH6502MT
Package 14-TSSOP
Operating Temperature -40°C to +85°C

Applications

The LMH6502MT is engineered for a variety of applications that require high fidelity and adjustable gain. Its robust design ensures reliable performance in:

  • Wireless Communication Infrastructure
  • Broadband Data Applications
  • Medical Imaging Systems
  • Professional Video Equipment
  • Test and Measurement Instruments

With its combination of flexibility, performance, and precision, the LMH6502MT from Texas Instruments stands out as a top choice for designers looking to enhance their systems with a high-quality variable gain amplifier.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess